Vishay Precision Group Surface Mount Resistors WSR31L000FEA

Description
Vishay WSR31L000FEA
Request a Quote Datasheet
Description
Vishay WSR31L000FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6840753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840753
Surface Mount Resistors 6840753
Vishay WSR31L000FEA

Vishay WSR31L000FEA

Supplier's Site
Surface Mount Resistors - 6840753P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840753P
Surface Mount Resistors 6840753P
Vishay WSR31L000FEA

Vishay WSR31L000FEA

Supplier's Site
Surface Mount Resistors - 1679801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679801
Surface Mount Resistors 1679801
Vishay WSR31L000FEA

Vishay WSR31L000FEA

Supplier's Site
Chip Resistor - Surface Mount - WSRB-.001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.001CT-ND
Chip Resistor - Surface Mount WSRB-.001CT-ND
1 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.001TR-ND
Chip Resistor - Surface Mount WSRB-.001TR-ND
1 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.001DKR-ND
Chip Resistor - Surface Mount WSRB-.001DKR-ND
1 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .001 OHM 3W 1% 4527 SMD - WSR31L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .001 OHM 3W 1% 4527 SMD
WSR31L000FEA
RES .001 OHM 3W 1% 4527 SMD WSR31L000FEA
RES .001ohm 3W 1% 4527 SMD

RES .001ohm 3W 1% 4527 SMD

Supplier's Site
SMD 3W Resistor - 52-WSR31L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSR31L000FEA
SMD 3W Resistor 52-WSR31L000FEA
3W 1mR 1% Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR31L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR31L000FEA can be used for catalog matching and distributor lookup.

3W 1mR 1% Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR31L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR31L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR31L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR31L000FEA
Chip Resistor - Surface Mount WSR31L000FEA
RES 0.001 OHM 1% 3W 4527

RES 0.001 OHM 1% 3W 4527

Supplier's Site Datasheet
Resistor, Metal, 0.001 Ohm, 3W, 1%; Resistance Vishay - 19M8623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.001 Ohm, 3W, 1%; Resistance Vishay
19M8623
Resistor, Metal, 0.001 Ohm, 3W, 1%; Resistance Vishay 19M8623
RESISTOR, METAL, 0.001 OHM, 3W, 1%; Resistance:0.001ohm; Product Range:WSR Series; Resistor Case Style:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

RESISTOR, METAL, 0.001 OHM, 3W, 1%; Resistance:0.001ohm; Product Range:WSR Series; Resistor Case Style:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.001Ohm, 1%, 4527; Resistance Vishay - 83R9075 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.001Ohm, 1%, 4527; Resistance Vishay
83R9075
Metal Strip Resistor, 0.001Ohm, 1%, 4527; Resistance Vishay 83R9075
METAL STRIP RESISTOR, 0.001OHM, 1%, 4527; Resistance:0.001ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.001OHM, 1%, 4527; Resistance:0.001ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.001 Ohm, 3 W, 1% Rohs Compliant Vishay - 98K3086 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.001 Ohm, 3 W, 1% Rohs Compliant Vishay
98K3086
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.001 Ohm, 3 W, 1% Rohs Compliant Vishay 98K3086
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.001 ohm, 3 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.001 ohm, 3 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6840753 6840753P WSRB-.001CT-ND WSR31L000FEA 52-WSR31L000FEA WSR31L000FEA 19M8623 83R9075 98K3086
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES .001 OHM 3W 1% 4527 SMD SMD 3W Resistor Chip Resistor - Surface Mount Resistor, Metal, 0.001 Ohm, 3W, 1%; Resistance Vishay Metal Strip Resistor, 0.001Ohm, 1%, 4527; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.001 Ohm, 3 W, 1% Rohs Compliant Vishay
Technology / Construction Metal strip MetalAlloy; Metal Strip MetalAlloy METAL STRIP MetalAlloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4257 (11070m Surface Mount Technology (SMT / SMD); 4257 (11070M) 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric] 4527 [11470 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2553FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details