Vishay Intertechnology, Inc. Res Metal Strip 4527 910m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R9100FEK

Description
Res Metal Strip 4527 910m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 910m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 910m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R9100FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 910m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R9100FEK
Res Metal Strip 4527 910m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R9100FEK
Res Metal Strip 4527 910m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 910m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R9100FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R9100FEK-ND
Chip Resistor - Surface Mount WSR2R9100FEK-ND
910 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

910 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R9100FEK WSR2R9100FEK-ND
Product Name Res Metal Strip 4527 910m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers