Vishay Precision Group RES .75 OHM 2W 1% 4527 SMD WSR2R7500FEA

Description
RES .75ohm 2W 1% 4527 SMD
Request a Quote
Description
RES .75ohm 2W 1% 4527 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay WSR2 resistor is a metal strip resistor with a resistance value of 0.75 Ohm and a power rating of 2W. It features a tolerance of ±1% and is suitable for applications requiring low resistance values, such as current sensing and voltage division. The resistor is constructed with a solid metal nickel-chrome or manganese-copper alloy element, providing a low temperature coefficient of resistance (TCR) of less than 20 ppm/°C. It is AEC-Q200 qualified, indicating its reliability for automotive applications. The operating temperature range is from -65°C to +275°C, and it has a dielectric withstanding voltage greater than 500V AC. The resistor is designed for surface mount applications and has very low inductance, making it suitable for high-frequency applications up to 50 MHz. The product is RoHS compliant, although lead-containing terminations are available.

Datasheet Summary
Powered by GS/AI

The Vishay WSR2 resistor is a metal strip resistor with a resistance value of 0.75 Ohm and a power rating of 2W. It features a tolerance of ±1% and is suitable for applications requiring low resistance values, such as current sensing and voltage division. The resistor is constructed with a solid metal nickel-chrome or manganese-copper alloy element, providing a low temperature coefficient of resistance (TCR) of less than 20 ppm/°C. It is AEC-Q200 qualified, indicating its reliability for automotive applications. The operating temperature range is from -65°C to +275°C, and it has a dielectric withstanding voltage greater than 500V AC. The resistor is designed for surface mount applications and has very low inductance, making it suitable for high-frequency applications up to 50 MHz. The product is RoHS compliant, although lead-containing terminations are available.

Suppliers

Company
Product
Description
Supplier Links
RES .75 OHM 2W 1% 4527 SMD - WSR2R7500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 2W 1% 4527 SMD
WSR2R7500FEA
RES .75 OHM 2W 1% 4527 SMD WSR2R7500FEA
RES .75ohm 2W 1% 4527 SMD

RES .75ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.75CT-ND
Chip Resistor - Surface Mount WSRA-.75CT-ND
750 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

750 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.75DKR-ND
Chip Resistor - Surface Mount WSRA-.75DKR-ND
750 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

750 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.75TR-ND
Chip Resistor - Surface Mount WSRA-.75TR-ND
750 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

750 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor, Metal, 0.75 Ohm, 2W, 1%; Resistance Vishay - 67P2701 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.75 Ohm, 2W, 1%; Resistance Vishay
67P2701
Resistor, Metal, 0.75 Ohm, 2W, 1%; Resistance Vishay 67P2701
RESISTOR, METAL, 0.75 OHM, 2W, 1%; Resistance:0.75ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, METAL, 0.75 OHM, 2W, 1%; Resistance:0.75ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor, 0.75 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 83R9065 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.75 Ohm, 2W, 1%, Full Reel; Resistance Vishay
83R9065
Wirewound Resistor, 0.75 Ohm, 2W, 1%, Full Reel; Resistance Vishay 83R9065
WIREWOUND RESISTOR, 0.75 OHM, 2W, 1%, FULL REEL; Resistance:0.75ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.75 OHM, 2W, 1%, FULL REEL; Resistance:0.75ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSR2R7500FEA WSRA-.75CT-ND 67P2701 83R9065
Product Name RES .75 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount Resistor, Metal, 0.75 Ohm, 2W, 1%; Resistance Vishay Wirewound Resistor, 0.75 Ohm, 2W, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers