Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R6800FEA

Description
680 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
680 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R6800FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R6800FEA-ND
Chip Resistor - Surface Mount WSR2R6800FEA-ND
680 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

680 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 680m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R6800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 680m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R6800FEA
Res Metal Strip 4527 680m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R6800FEA
Res Metal Strip 4527 680m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 680m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR2R6800FEA-ND WSR2R6800FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 680m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details