Vishay Intertechnology, Inc. Res Metal Strip 4527 675m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R6750FTA

Description
Res Metal Strip 4527 675m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 675m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 675m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R6750FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 675m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R6750FTA
Res Metal Strip 4527 675m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R6750FTA
Res Metal Strip 4527 675m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 675m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R6750FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R6750FTA-ND
Chip Resistor - Surface Mount WSR2R6750FTA-ND
675 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

675 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R6750FTA WSR2R6750FTA-ND
Product Name Res Metal Strip 4527 675m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details