Vishay Intertechnology, Inc. SMD 0.675 Ohm 2W Resistor WSR2R6750FEA

Description
Res Metal Strip 4527 0.675 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R6750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.675 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.675 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R6750FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 4527 0.675 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R6750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.675 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.675 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R6750FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.675 Ohm 2W Resistor - 52-WSR2R6750FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.675 Ohm 2W Resistor
52-WSR2R6750FEA
SMD 0.675 Ohm 2W Resistor 52-WSR2R6750FEA
Res Metal Strip 4527 0.675 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R6750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.675 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.675 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R6750FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 0.675 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R6750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.675 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.675 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R6750FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 4527 675m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R6750FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 675m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R6750FEA
Res Metal Strip 4527 675m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R6750FEA
Res Metal Strip 4527 675m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 675m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R6750FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R6750FEA-ND
Chip Resistor - Surface Mount WSR2R6750FEA-ND
675 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

675 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
978810-WSR2R6750FEA
Resistors - Chip Resistor - Surface Mount 978810-WSR2R6750FEA
Win Source Part Number: 978810-WSR2R6750FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 675 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 978810-WSR2R6750FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 675 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSR2R6750FEA WSR2R6750FEA WSR2R6750FEA-ND 978810-WSR2R6750FEA
Product Name SMD 0.675 Ohm 2W Resistor Res Metal Strip 4527 675m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 0.6750 ohms 0.6750 ohms 0.6750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details