Vishay Intertechnology, Inc. Res Metal Strip 4527 649m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R6490FTB

Description
Res Metal Strip 4527 649m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 649m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 649m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R6490FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 649m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R6490FTB
Res Metal Strip 4527 649m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R6490FTB
Res Metal Strip 4527 649m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 649m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R6490FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R6490FTB-ND
Chip Resistor - Surface Mount WSR2R6490FTB-ND
649 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

649 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R6490FTB WSR2R6490FTB-ND
Product Name Res Metal Strip 4527 649m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers