Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD .52ohms 2watts 1% Learn More WSR2R5200FTA

Description
Vishay/DaleCurrent Sense Resistors - SMD .52ohms 2watts 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD .52ohms 2watts 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD .52ohms 2watts 1% Learn More - WSR2R5200FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD .52ohms 2watts 1% Learn More
WSR2R5200FTA
Vishay/DaleCurrent Sense Resistors - SMD .52ohms 2watts 1% Learn More WSR2R5200FTA
Vishay/DaleCurrent Sense Resistors - SMD .52ohms 2watts 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD .52ohms 2watts 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR2R5200FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R5200FTA-ND
Chip Resistor - Surface Mount WSR2R5200FTA-ND
520 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

520 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R5200FTA WSR2R5200FTA-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD .52ohms 2watts 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.5200 ohms 0.5200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2414944P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details