RES 0.5 OHM 1% 2W 4527 Product overview: WSR2R5000FTB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R5000FTB can be used for catalog matching and distributor lookup.
500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD .5ohms 2watts 1%
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSR2R5000FTB | 52-WSR2R5000FTB | WSR2R5000FTB-ND | 873-WSR2R5000FTB |
| Product Name | 2W,.5,1%,T/R | 0.5 OHM 2W Resistor | Chip Resistor - Surface Mount | Current Sense Resistors - SMD .5ohms 2watts 1% |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 2 watts | 2 watts | |
| Technology / Construction | Metal Element | MetalAlloy | Metal Element | |
| Mounting / Packaging | 4527 J-Lead | 4527 J-Lead | Surface Mount Technology (SMT / SMD); J-leads | |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |