Vishay Intertechnology, Inc. Res Metal Strip 4527 500m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R5000FTA

Description
Res Metal Strip 4527 500m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 500m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 500m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R5000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 500m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R5000FTA
Res Metal Strip 4527 500m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R5000FTA
Res Metal Strip 4527 500m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 500m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR2R5000FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R5000FTATR-ND
Chip Resistor - Surface Mount 541-WSR2R5000FTATR-ND
500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R5000FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R5000FTACT-ND
Chip Resistor - Surface Mount 541-WSR2R5000FTACT-ND
RES 0.5 OHM 1% 2W 4527

RES 0.5 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R5000FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R5000FTADKR-ND
Chip Resistor - Surface Mount 541-WSR2R5000FTADKR-ND
RES 0.5 OHM 1% 2W 4527

RES 0.5 OHM 1% 2W 4527

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R5000FTA 541-WSR2R5000FTATR-ND
Product Name Res Metal Strip 4527 500m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567527P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details