Vishay Precision Group SMD Resistor WSR2R5000FEB

Description
Current Sense Resistors - SMD 2watts 0.5ohms 1% Product overview: WSR2R5000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R5000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts 0.5ohms 1% Product overview: WSR2R5000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R5000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-WSR2R5000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-WSR2R5000FEB
SMD Resistor 52-WSR2R5000FEB
Current Sense Resistors - SMD 2watts 0.5ohms 1% Product overview: WSR2R5000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R5000FEB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 2watts 0.5ohms 1% Product overview: WSR2R5000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R5000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSR2R5000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R5000FEBCT-ND
Chip Resistor - Surface Mount 541-WSR2R5000FEBCT-ND
RES 0.5 OHM 1% 2W 4527

RES 0.5 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R5000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R5000FEBTR-ND
Chip Resistor - Surface Mount 541-WSR2R5000FEBTR-ND
500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R5000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R5000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSR2R5000FEBDKR-ND
RES 0.5 OHM 1% 2W 4527

RES 0.5 OHM 1% 2W 4527

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR2R5000FEB
939151-WSR2R5000FEB
Chip Resistor - Surface Mount - WSR2R5000FEB 939151-WSR2R5000FEB
Manufacturer: Vishay Win Source Part Number: 939151-WSR2R5000FEB Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939151-WSR2R5000FEB
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R5000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R5000FEB
Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R5000FEB
Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Wirewound Resistor, 0.5 Ohm, 2W, ±1%; Resistance Vishay - 67P2653 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 2W, ±1%; Resistance Vishay
67P2653
Wirewound Resistor, 0.5 Ohm, 2W, ±1%; Resistance Vishay 67P2653
WIREWOUND RESISTOR, 0.5 OHM, 2W, ±1%; Resistance:0.5ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 2W, ±1%; Resistance:0.5ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Wirewound, 0.5 Ohm, 2W, ±1%, Full Reel; Resistance Vishay - 83R9064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.5 Ohm, 2W, ±1%, Full Reel; Resistance Vishay
83R9064
Resistor Wirewound, 0.5 Ohm, 2W, ±1%, Full Reel; Resistance Vishay 83R9064
RESISTOR WIREWOUND, 0.5 OHM, 2W, ±1%, FULL REEL; Resistance:0.5ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.5 OHM, 2W, ±1%, FULL REEL; Resistance:0.5ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSR2R5000FEB 541-WSR2R5000FEBCT-ND 939151-WSR2R5000FEB WSR2R5000FEB 67P2653
Product Name SMD Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSR2R5000FEB Res Metal Strip 4527 500m Ohm 1% 2W ¦75ppm/¦C SMD T/R Wirewound Resistor, 0.5 Ohm, 2W, ±1%; Resistance Vishay
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 7-2176422-0 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0700 ohms
View Details
2 suppliers
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details