Vishay Precision Group Surface Mount Resistors WSR2R5000FEA

Description
Vishay WSR2R5000FEA
Request a Quote
Description
Vishay WSR2R5000FEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal Strip Resistor, 0.5 Ohm, 1%, 4527 from Vishay is designed for applications requiring precise current sensing and voltage division. It features a molded high-temperature encapsulation and is suitable for use in switching and linear power supplies, instruments, and power amplifiers. The resistor has a power rating of 2W and a tolerance of ±1%. Its construction includes a solid metal nickel-chrome or manganese-copper alloy resistive element with a low temperature coefficient of resistance (TCR) of less than 20 ppm/°C. The device exhibits very low inductance ranging from 0.5 nH to 5 nH and excellent frequency response up to 50 MHz. It is AEC-Q200 qualified, indicating suitability for automotive applications. The operating temperature range is from -65°C to +275°C, and it has a maximum working voltage determined by the formula (P x R)^(1/2). The resistor is available in a tape and reel packaging format, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Metal Strip Resistor, 0.5 Ohm, 1%, 4527 from Vishay is designed for applications requiring precise current sensing and voltage division. It features a molded high-temperature encapsulation and is suitable for use in switching and linear power supplies, instruments, and power amplifiers. The resistor has a power rating of 2W and a tolerance of ±1%. Its construction includes a solid metal nickel-chrome or manganese-copper alloy resistive element with a low temperature coefficient of resistance (TCR) of less than 20 ppm/°C. The device exhibits very low inductance ranging from 0.5 nH to 5 nH and excellent frequency response up to 50 MHz. It is AEC-Q200 qualified, indicating suitability for automotive applications. The operating temperature range is from -65°C to +275°C, and it has a maximum working voltage determined by the formula (P x R)^(1/2). The resistor is available in a tape and reel packaging format, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6840738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840738
Surface Mount Resistors 6840738
Vishay WSR2R5000FEA

Vishay WSR2R5000FEA

Supplier's Site
Surface Mount Resistors - 6840738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840738P
Surface Mount Resistors 6840738P
Vishay WSR2R5000FEA

Vishay WSR2R5000FEA

Supplier's Site
Surface Mount Resistors - 1679799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679799
Surface Mount Resistors 1679799
Vishay WSR2R5000FEA

Vishay WSR2R5000FEA

Supplier's Site
Vishay/DaleCurrent Sense Resistors - SMD 2watts .5ohms 1% Learn More - WSR2R5000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 2watts .5ohms 1% Learn More
WSR2R5000FEA
Vishay/DaleCurrent Sense Resistors - SMD 2watts .5ohms 1% Learn More WSR2R5000FEA
Vishay/DaleCurrent Sense Resistors - SMD 2watts .5ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 2watts .5ohms 1% Learn More

Supplier's Site
SMD 0.5 Ohm 2W Resistor - 52-WSR2R5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 Ohm 2W Resistor
52-WSR2R5000FEA
SMD 0.5 Ohm 2W Resistor 52-WSR2R5000FEA
0.5 Ohm 2W 1% Metal Strip Resistor, SMD, 4527 Product overview: WSR2R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R5000FEA can be used for catalog matching and distributor lookup.

0.5 Ohm 2W 1% Metal Strip Resistor, SMD, 4527 Product overview: WSR2R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSRA-.50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.50DKR-ND
Chip Resistor - Surface Mount WSRA-.50DKR-ND
500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.50CT-ND
Chip Resistor - Surface Mount WSRA-.50CT-ND
500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.50TR-ND
Chip Resistor - Surface Mount WSRA-.50TR-ND
500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375417-WSR2R5000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375417-WSR2R5000FEA
Resistors - Chip Resistor - Surface Mount 1375417-WSR2R5000FEA
Win Source Part Number: 1375417-WSR2R5000FEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 275°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSR Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 4527 J-Lead Supplier Device Package: 4527 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Height - Seated (Max): 0.100" (2.54mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 500 mOhms Power (Watts): 2W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375417-WSR2R5000FEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 275°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSR
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Height - Seated (Max): 0.100" (2.54mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 500 mOhms
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Resistor;Metal Film;Res 0.5 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;Curr-Sense - 70201748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.5 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;Curr-Sense
70201748
Resistor;Metal Film;Res 0.5 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;Curr-Sense 70201748
All Welded Construction Nickel-Chrome or Manganese-Copper Element Solderable Terminations Very Low Inductance 0.5-5 nH Excellent Frequency Response Low Thermal EMF Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers Proprietary Processing Technique Produces Extremely Low Resistance Values Tolerance: 1%

  • All Welded Construction
  • Nickel-Chrome or Manganese-Copper Element
  • Solderable Terminations
  • Very Low Inductance 0.5-5 nH
  • Excellent Frequency Response
  • Low Thermal EMF
  • Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers
  • Proprietary Processing Technique Produces Extremely Low Resistance Values
  • Tolerance: 1%
Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.5 Ohm, 2 W, 1% Rohs Compliant Vishay - 98K3082 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.5 Ohm, 2 W, 1% Rohs Compliant Vishay
98K3082
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.5 Ohm, 2 W, 1% Rohs Compliant Vishay 98K3082
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.5 ohm, 2 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.5 ohm, 2 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.5Ohm, 1%, 4527; Resistance Vishay - 18X5142 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.5Ohm, 1%, 4527; Resistance Vishay
18X5142
Metal Strip Resistor, 0.5Ohm, 1%, 4527; Resistance Vishay 18X5142
METAL STRIP RESISTOR, 0.5OHM, 1%, 4527; Resistance:0.5ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.5OHM, 1%, 4527; Resistance:0.5ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.5Ohm, 1%, 4527, Full Reel; Resistance Vishay - 14M7580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.5Ohm, 1%, 4527, Full Reel; Resistance Vishay
14M7580
Res, Metal Strip, 0.5Ohm, 1%, 4527, Full Reel; Resistance Vishay 14M7580
RES, METAL STRIP, 0.5OHM, 1%, 4527, FULL REEL; Resistance:0.5ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.5OHM, 1%, 4527, FULL REEL; Resistance:0.5ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6840738 6840738P WSR2R5000FEA 52-WSR2R5000FEA WSRA-.50DKR-ND 1375417-WSR2R5000FEA 70201748 98K3082 18X5142
Product Name Surface Mount Resistors Surface Mount Resistors Vishay/DaleCurrent Sense Resistors - SMD 2watts .5ohms 1% Learn More SMD 0.5 Ohm 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor;Metal Film;Res 0.5 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;Curr-Sense Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.5 Ohm, 2 W, 1% Rohs Compliant Vishay Metal Strip Resistor, 0.5Ohm, 1%, 4527; Resistance Vishay
Technology / Construction Metal strip MetalAlloy; Metal Strip METAL STRIP MetalAlloy MetalFilm MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4257 (11070m Surface Mount Technology (SMT / SMD); 4257 (11070M) Surface Mount Technology (SMT / SMD) 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details