Vishay Intertechnology, Inc. Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk WSR2R5000DEK

Description
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk - WSR2R5000DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk
WSR2R5000DEK
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk WSR2R5000DEK
Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R5000DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R5000DEK-ND
Chip Resistor - Surface Mount WSR2R5000DEK-ND
500 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R5000DEK WSR2R5000DEK-ND
Product Name Res Metal Strip 4527 500m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers