Vishay Intertechnology, Inc. 2W,.499,1%,BULK,RoHS Compliant WSR2R4990FEK

Description
2W,.499,1%,BULK,RoHS Compliant
Request a Quote Datasheet
Description
2W,.499,1%,BULK,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.499,1%,BULK,RoHS Compliant - WSR2R4990FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.499,1%,BULK,RoHS Compliant
WSR2R4990FEK
2W,.499,1%,BULK,RoHS Compliant WSR2R4990FEK
2W,.499,1%,BULK,RoHS Compliant

2W,.499,1%,BULK,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - WSR2R4990FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R4990FEK-ND
Chip Resistor - Surface Mount WSR2R4990FEK-ND
499 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

499 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R4990FEK WSR2R4990FEK-ND
Product Name 2W,.499,1%,BULK,RoHS Compliant Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details