Vishay Intertechnology, Inc. Res Metal Strip 4527 430m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R4300FBA

Description
Res Metal Strip 4527 430m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 430m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 430m Ohm 1% 2W ¦75ppm/¦C SMD Bulk - WSR2R4300FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 430m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
WSR2R4300FBA
Res Metal Strip 4527 430m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R4300FBA
Res Metal Strip 4527 430m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 430m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R4300FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R4300FBA-ND
Chip Resistor - Surface Mount WSR2R4300FBA-ND
430 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

430 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R4300FBA WSR2R4300FBA-ND
Product Name Res Metal Strip 4527 430m Ohm 1% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3572FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details