Vishay Intertechnology, Inc. Res Metal Strip 4527 402m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R4020FEK

Description
Res Metal Strip 4527 402m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 402m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 402m Ohm 1% 2W ¦75ppm/¦C SMD Bulk - WSR2R4020FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 402m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
WSR2R4020FEK
Res Metal Strip 4527 402m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R4020FEK
Res Metal Strip 4527 402m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 402m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R4020FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R4020FEK-ND
Chip Resistor - Surface Mount WSR2R4020FEK-ND
402 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

402 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R4020FEK WSR2R4020FEK-ND
Product Name Res Metal Strip 4527 402m Ohm 1% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details