Vishay Precision Group Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R4000FEK

Description
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R4000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R4000FEK
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R4000FEK
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R4000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R4000FEK-ND
Chip Resistor - Surface Mount WSR2R4000FEK-ND
400 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.4 Ohm, 2W, 1%; Resistance Vishay - 72M6604 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.4 Ohm, 2W, 1%; Resistance Vishay
72M6604
Current Sense Resistor, 0.4 Ohm, 2W, 1%; Resistance Vishay 72M6604
CURRENT SENSE RESISTOR, 0.4 OHM, 2W, 1%; Resistance:0.4ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.4 OHM, 2W, 1%; Resistance:0.4ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR2R4000FEK WSR2R4000FEK-ND 72M6604
Product Name Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount Current Sense Resistor, 0.4 Ohm, 2W, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details