RES .40ohm 2W 1% 4527 SMD
400 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
400 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
400 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
METAL STRIP RESISTOR, 0.4OHM, 1%, 4527; Resistance:0.4ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes
RES, METAL STRIP, 0.4OHM, 1%, 4527, FULL REEL; Resistance:0.4ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSR2R4000FEA | WSRA-.40TR-ND | 18X5141 |
| Product Name | RES .40 OHM 2W 1% 4527 SMD | Chip Resistor - Surface Mount | Metal Strip Resistor, 0.4Ohm, 1%, 4527; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | 4527 [11470 Metric] |
| Resistance Range | 0.4000 ohms | 0.4000 ohms | 0.4000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | 2 watts |
| Configuration | Single Resistor | Single Resistor |