Vishay Intertechnology, Inc. Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R4000FBA

Description
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R4000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R4000FBA
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R4000FBA
Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R4000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R4000FBA-ND
Chip Resistor - Surface Mount WSR2R4000FBA-ND
400 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R4000FBA WSR2R4000FBA-ND
Product Name Res Metal Strip 4527 400m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR15JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers