Vishay Intertechnology, Inc. Res Metal Strip 4527 390m Ohm 5% 2W ¦75ppm/¦C SMD Bulk WSR2R3900JBA

Description
Res Metal Strip 4527 390m Ohm 5% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 390m Ohm 5% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 390m Ohm 5% 2W ¦75ppm/¦C SMD Bulk - WSR2R3900JBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 390m Ohm 5% 2W ¦75ppm/¦C SMD Bulk
WSR2R3900JBA
Res Metal Strip 4527 390m Ohm 5% 2W ¦75ppm/¦C SMD Bulk WSR2R3900JBA
Res Metal Strip 4527 390m Ohm 5% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 390m Ohm 5% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R3900JBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R3900JBA-ND
Chip Resistor - Surface Mount WSR2R3900JBA-ND
390 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

390 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R3900JBA WSR2R3900JBA-ND
Product Name Res Metal Strip 4527 390m Ohm 5% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details