Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R3900FEB

Description
RES 0.39 OHM 1% 2W 4527
Request a Quote Datasheet
Description
RES 0.39 OHM 1% 2W 4527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR2R3900FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R3900FEBCT-ND
Chip Resistor - Surface Mount 541-WSR2R3900FEBCT-ND
RES 0.39 OHM 1% 2W 4527

RES 0.39 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R3900FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R3900FEBTR-ND
Chip Resistor - Surface Mount 541-WSR2R3900FEBTR-ND
390 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

390 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R3900FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R3900FEBDKR-ND
Chip Resistor - Surface Mount 541-WSR2R3900FEBDKR-ND
RES 0.39 OHM 1% 2W 4527

RES 0.39 OHM 1% 2W 4527

Buy Now Datasheet
Res Metal Strip 4527 390m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R3900FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 390m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R3900FEB
Res Metal Strip 4527 390m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R3900FEB
Res Metal Strip 4527 390m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 390m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSR2R3900FEBCT-ND WSR2R3900FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 390m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73K 2A R18 5% - RL73K2AR18JTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details