Vishay Intertechnology, Inc. Res Metal Strip 4527 387m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R3870FEK

Description
Res Metal Strip 4527 387m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 387m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 387m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R3870FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 387m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R3870FEK
Res Metal Strip 4527 387m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R3870FEK
Res Metal Strip 4527 387m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 387m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R3870FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R3870FEK-ND
Chip Resistor - Surface Mount WSR2R3870FEK-ND
387 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

387 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R3870FEK WSR2R3870FEK-ND
Product Name Res Metal Strip 4527 387m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR36FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details