Vishay Intertechnology, Inc. Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk WSR2R3300DBA

Description
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk - WSR2R3300DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk
WSR2R3300DBA
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk WSR2R3300DBA
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R3300DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R3300DBA-ND
Chip Resistor - Surface Mount WSR2R3300DBA-ND
330 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R3300DBA WSR2R3300DBA-ND
Product Name Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176761-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details