Vishay Intertechnology, Inc. Res Metal Strip 4527 316m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R3160FEB

Description
Res Metal Strip 4527 316m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 316m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 316m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R3160FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 316m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R3160FEB
Res Metal Strip 4527 316m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R3160FEB
Res Metal Strip 4527 316m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 316m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R3160FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R3160FEB-ND
Chip Resistor - Surface Mount WSR2R3160FEB-ND
316 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

316 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R3160FEB WSR2R3160FEB-ND
Product Name Res Metal Strip 4527 316m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers