Vishay Precision Group SMD 0.3 Ohm 2W Resistor WSR2R3000FEA

Description
0.3 Ohm 2W 1% Metal Strip Resistor, SMD, 4527 Product overview: WSR2R3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R3000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.3 Ohm 2W 1% Metal Strip Resistor, SMD, 4527 Product overview: WSR2R3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R3000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.3 Ohm 2W Resistor - 52-WSR2R3000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.3 Ohm 2W Resistor
52-WSR2R3000FEA
SMD 0.3 Ohm 2W Resistor 52-WSR2R3000FEA
0.3 Ohm 2W 1% Metal Strip Resistor, SMD, 4527 Product overview: WSR2R3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R3000FEA can be used for catalog matching and distributor lookup.

0.3 Ohm 2W 1% Metal Strip Resistor, SMD, 4527 Product overview: WSR2R3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R3000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .30 OHM 2W 1% 4527 SMD - WSR2R3000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 2W 1% 4527 SMD
WSR2R3000FEA
RES .30 OHM 2W 1% 4527 SMD WSR2R3000FEA
RES .30ohm 2W 1% 4527 SMD

RES .30ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.30DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.30DKR-ND
Chip Resistor - Surface Mount WSRA-.30DKR-ND
300 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.30TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.30TR-ND
Chip Resistor - Surface Mount WSRA-.30TR-ND
300 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.30CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.30CT-ND
Chip Resistor - Surface Mount WSRA-.30CT-ND
300 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES 0.3 OHM 1% 2W 4527 - 873-WSR2R3000FEA - Utmel Electronic Limited
Hong Kong, China
RES 0.3 OHM 1% 2W 4527
873-WSR2R3000FEA
RES 0.3 OHM 1% 2W 4527 873-WSR2R3000FEA
RES 0.3 OHM 1% 2W 4527

RES 0.3 OHM 1% 2W 4527

Supplier's Site
Chip Resistor - Surface Mount - WSR2R3000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R3000FEA
Chip Resistor - Surface Mount WSR2R3000FEA
RES 0.3 OHM 1% 2W 4527

RES 0.3 OHM 1% 2W 4527

Supplier's Site Datasheet
Resistor, Metal, 0.3 Ohm, 2W, 1%; Resistance Vishay - 67P2566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.3 Ohm, 2W, 1%; Resistance Vishay
67P2566
Resistor, Metal, 0.3 Ohm, 2W, 1%; Resistance Vishay 67P2566
RESISTOR, METAL, 0.3 OHM, 2W, 1%; Resistance:0.3ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, METAL, 0.3 OHM, 2W, 1%; Resistance:0.3ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.3Ohm, 1%, 4527; Resistance Vishay - 83R9063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.3Ohm, 1%, 4527; Resistance Vishay
83R9063
Res, Metal Strip, 0.3Ohm, 1%, 4527; Resistance Vishay 83R9063
RES, METAL STRIP, 0.3OHM, 1%, 4527; Resistance:0.3ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.3OHM, 1%, 4527; Resistance:0.3ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-WSR2R3000FEA WSR2R3000FEA WSRA-.30DKR-ND 873-WSR2R3000FEA WSR2R3000FEA 67P2566
Product Name SMD 0.3 Ohm 2W Resistor RES .30 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount RES 0.3 OHM 1% 2W 4527 Chip Resistor - Surface Mount Resistor, Metal, 0.3 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction METAL STRIP MetalAlloy Metal Element MetalAlloy MetalAlloy
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.7700 volts 0.7700 volts
Operating AC Voltage 0.7700 volts 0.7700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details