Vishay Intertechnology, Inc. Res Metal Strip 4527 300m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R3000FBA

Description
Res Metal Strip 4527 300m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 300m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 300m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R3000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 300m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R3000FBA
Res Metal Strip 4527 300m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R3000FBA
Res Metal Strip 4527 300m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 300m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R3000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R3000FBA-ND
Chip Resistor - Surface Mount WSR2R3000FBA-ND
300 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R3000FBA WSR2R3000FBA-ND
Product Name Res Metal Strip 4527 300m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers