Vishay Intertechnology, Inc. Res Metal Strip 4527 294m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk WSR2R2940DBA

Description
Res Metal Strip 4527 294m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 294m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 294m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk - WSR2R2940DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 294m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk
WSR2R2940DBA
Res Metal Strip 4527 294m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk WSR2R2940DBA
Res Metal Strip 4527 294m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 294m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R2940DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R2940DBA-ND
Chip Resistor - Surface Mount WSR2R2940DBA-ND
294 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

294 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R2940DBA WSR2R2940DBA-ND
Product Name Res Metal Strip 4527 294m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details