Win Source Part Number: 1104938-WSR2R2740FTA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 274 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Alternative Parts (Cross-Reference): WSR2R2700FEB; WSR2R2500FTA; WSR2R2500FEA; WSR2R3000FEA; WSR2R3000FTA; WSC0002R2490FEA;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant
RES 0.274 OHM 1% 2W 4527 Product overview: WSR2R2740FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.274 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.274 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R2740FTA can be used for catalog matching and distributor lookup.
274 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 4527 274m Ohm 1% 2W ¦75ppm/¦C SMD T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1104938-WSR2R2740FTA | 52-WSR2R2740FTA | WSR2R2740FTA-ND | WSR2R2740FTA |
| Product Name | Resistors - Chip Resistor - Surface Mount | 0.274 OHM 2W Resistor | Chip Resistor - Surface Mount | Res Metal Strip 4527 274m Ohm 1% 2W ¦75ppm/¦C SMD T/R |
| Resistance Range | 0.2740 ohms | 0.2740 ohms | 0.2740 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 2 watts | 2 watts | 2 watts | |
| Operating Temperature | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) |