Vishay Intertechnology, Inc. Res Metal Strip 4527 270m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R2700FTB

Description
Res Metal Strip 4527 270m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 270m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 270m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R2700FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 270m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R2700FTB
Res Metal Strip 4527 270m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R2700FTB
Res Metal Strip 4527 270m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 270m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R2700FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R2700FTB-ND
Chip Resistor - Surface Mount WSR2R2700FTB-ND
270 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

270 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R2700FTB WSR2R2700FTB-ND
Product Name Res Metal Strip 4527 270m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details