Vishay Intertechnology, Inc. 2W,.25,1%,T/R WSR2R2500FTA

Description
2W,.25,1%,T/R
Request a Quote Datasheet
Description
2W,.25,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.25,1%,T/R - WSR2R2500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.25,1%,T/R
WSR2R2500FTA
2W,.25,1%,T/R WSR2R2500FTA
2W,.25,1%,T/R

2W,.25,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR2R2500FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R2500FTADKR-ND
Chip Resistor - Surface Mount 541-WSR2R2500FTADKR-ND
RES 0.25 OHM 1% 2W 4527

RES 0.25 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R2500FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R2500FTATR-ND
Chip Resistor - Surface Mount 541-WSR2R2500FTATR-ND
250 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R2500FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R2500FTACT-ND
Chip Resistor - Surface Mount 541-WSR2R2500FTACT-ND
RES 0.25 OHM 1% 2W 4527

RES 0.25 OHM 1% 2W 4527

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1021427-WSR2R2500FTA
Resistors - Chip Resistor - Surface Mount 1021427-WSR2R2500FTA
Win Source Part Number: 1021427-WSR2R2500FTA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 250 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale RoHS Status: RoHS non-compliant

Win Source Part Number: 1021427-WSR2R2500FTA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 250 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD 2 W 0.25 ohm Resistor - 52-WSR2R2500FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.25 ohm Resistor
52-WSR2R2500FTA
SMD 2 W 0.25 ohm Resistor 52-WSR2R2500FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.25 ohm, SURFACE MOUNT, 4527, CHIP Product overview: WSR2R2500FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.25 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.25 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R2500FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.25 ohm, SURFACE MOUNT, 4527, CHIP Product overview: WSR2R2500FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.25 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.25 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R2500FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSR2R2500FTA 541-WSR2R2500FTADKR-ND 1021427-WSR2R2500FTA 52-WSR2R2500FTA
Product Name 2W,.25,1%,T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 2 W 0.25 ohm Resistor
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED97L6FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers