Vishay Precision Group Surface Mount Resistors WSR2R2500FEA

Description
Vishay WSR2R2500FEA
Request a Quote Datasheet
Description
Vishay WSR2R2500FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6840719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840719
Surface Mount Resistors 6840719
Vishay WSR2R2500FEA

Vishay WSR2R2500FEA

Supplier's Site
Surface Mount Resistors - 6840719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840719P
Surface Mount Resistors 6840719P
Vishay WSR2R2500FEA

Vishay WSR2R2500FEA

Supplier's Site
Surface Mount Resistors - 1679797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679797
Surface Mount Resistors 1679797
Vishay WSR2R2500FEA

Vishay WSR2R2500FEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR2R2500FEA
811877-WSR2R2500FEA
Chip Resistor - Surface Mount - WSR2R2500FEA 811877-WSR2R2500FEA
Manufacturer: Vishay Dale Win Source Part Number: 811877-WSR2R2500FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 250 mOhms Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 811877-WSR2R2500FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 250 mOhms
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Manufacturer Package: 4527 J-Lead
Height - Seated (Maximum): 0.100" (2.54mm)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - WSRA-.25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.25CT-ND
Chip Resistor - Surface Mount WSRA-.25CT-ND
250 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.25DKR-ND
Chip Resistor - Surface Mount WSRA-.25DKR-ND
250 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.25TR-ND
Chip Resistor - Surface Mount WSRA-.25TR-ND
250 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.25 Ohm 2W Resistor - 52-WSR2R2500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25 Ohm 2W Resistor
52-WSR2R2500FEA
SMD 0.25 Ohm 2W Resistor 52-WSR2R2500FEA
Metal Strip Resistor, 0.25 Ohm, 2W, 1%, SMD Product overview: WSR2R2500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R2500FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 0.25 Ohm, 2W, 1%, SMD Product overview: WSR2R2500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R2500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .25 OHM 2W 1% 4527 SMD - WSR2R2500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 2W 1% 4527 SMD
WSR2R2500FEA
RES .25 OHM 2W 1% 4527 SMD WSR2R2500FEA
RES .25ohm 2W 1% 4527 SMD

RES .25ohm 2W 1% 4527 SMD

Supplier's Site
Resistor, Wirewound, 0.25 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 83R9062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.25 Ohm, 2W, 1%, Full Reel; Resistance Vishay
83R9062
Resistor, Wirewound, 0.25 Ohm, 2W, 1%, Full Reel; Resistance Vishay 83R9062
RESISTOR, WIREWOUND, 0.25 OHM, 2W, 1%, FULL REEL; Resistance:0.25ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.25 OHM, 2W, 1%, FULL REEL; Resistance:0.25ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Resistor, Metal, 0.25 Ohm, 2W, 1%; Resistance Vishay - 83K8175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.25 Ohm, 2W, 1%; Resistance Vishay
83K8175
Resistor, Metal, 0.25 Ohm, 2W, 1%; Resistance Vishay 83K8175
RESISTOR, METAL, 0.25 OHM, 2W, 1%; Resistance:0.25ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, METAL, 0.25 OHM, 2W, 1%; Resistance:0.25ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6840719 6840719P 811877-WSR2R2500FEA WSRA-.25CT-ND 52-WSR2R2500FEA WSR2R2500FEA 83R9062 83K8175
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - WSR2R2500FEA Chip Resistor - Surface Mount SMD 0.25 Ohm 2W Resistor RES .25 OHM 2W 1% 4527 SMD Resistor, Wirewound, 0.25 Ohm, 2W, 1%, Full Reel; Resistance Vishay Resistor, Metal, 0.25 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction Metal strip MetalAlloy; Metal Strip MetalAlloy METAL STRIP MetalAlloy; Wirewound MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4257 (11070m Surface Mount Technology (SMT / SMD); 4257 (11070M) 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric] 4527 [11470 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - A138621CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details