Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R2320FTB

Description
232 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
232 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R2320FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R2320FTB-ND
Chip Resistor - Surface Mount WSR2R2320FTB-ND
232 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

232 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 232m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R2320FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 232m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R2320FTB
Res Metal Strip 4527 232m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R2320FTB
Res Metal Strip 4527 232m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 232m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR2R2320FTB-ND WSR2R2320FTB
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 232m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details