Vishay Intertechnology, Inc. 2W,.221,1%,T/R,HAZMAT WSR2R2210FEA

Description
2W,.221,1%,T/R,HAZMA T
Request a Quote Datasheet
Description
2W,.221,1%,T/R,HAZMA T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.221,1%,T/R,HAZMAT - WSR2R2210FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.221,1%,T/R,HAZMAT
WSR2R2210FEA
2W,.221,1%,T/R,HAZMAT WSR2R2210FEA
2W,.221,1%,T/R,HAZMA T

2W,.221,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - WSR2R2210FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R2210FEA-ND
Chip Resistor - Surface Mount WSR2R2210FEA-ND
221 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

221 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R2210FEA WSR2R2210FEA-ND
Product Name 2W,.221,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details