Vishay Intertechnology, Inc. Res Metal Strip 4527 200m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R2000FTB

Description
Res Metal Strip 4527 200m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 200m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 200m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R2000FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 200m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R2000FTB
Res Metal Strip 4527 200m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R2000FTB
Res Metal Strip 4527 200m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 200m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R2000FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R2000FTB-ND
Chip Resistor - Surface Mount WSR2R2000FTB-ND
200 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R2000FTB WSR2R2000FTB-ND
Product Name Res Metal Strip 4527 200m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details