200 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.2 OHM 1% 2W 4527
RES 0.2 OHM 1% 2W 4527
Manufacturer: Vishay
Win Source Part Number: 903433-WSR2R2000FTA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 200 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.2 ohm, SURFACE MOUNT, 4527, CHIP Product overview: WSR2R2000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.2 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.2 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R2000FTA can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-WSR2R2000FTATR-ND | 903433-WSR2R2000FTA | 52-WSR2R2000FTA | WSR2R2000FTA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSR2R2000FTA | SMD 2 W 0.2 ohm Resistor | 2W,.2,1%,T/R |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | |||
| Mounting / Packaging | 4527 J-Lead | |||
| Resistance Range | 0.2000 ohms | 0.2000 ohms |