Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R1800FBA

Description
180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R1800FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R1800FBA-ND
Chip Resistor - Surface Mount WSR2R1800FBA-ND
180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 180m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R1800FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 180m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R1800FBA
Res Metal Strip 4527 180m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R1800FBA
Res Metal Strip 4527 180m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 180m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR2R1800FBA-ND WSR2R1800FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 180m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details