Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R1620FEK

Description
162 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
162 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R1620FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R1620FEK-ND
Chip Resistor - Surface Mount WSR2R1620FEK-ND
162 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

162 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount ResistorSeries:WSR; Resistance:0.162ohm; Resistance Tolerance:+/- 1 %; Power Rating:... - WSR2R1620FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Surface Mount ResistorSeries:WSR; Resistance:0.162ohm; Resistance Tolerance:+/- 1 %; Power Rating:...
WSR2R1620FEK
Surface Mount ResistorSeries:WSR; Resistance:0.162ohm; Resistance Tolerance:+/- 1 %; Power Rating:... WSR2R1620FEK
Surface Mount ResistorSeries:WSR; Resistance:0.162ohm; Resistance Tolerance:+/- 1 %; Power Rating:...

Surface Mount ResistorSeries:WSR; Resistance:0.162ohm; Resistance Tolerance:+/- 1 %; Power Rating:...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR2R1620FEK-ND WSR2R1620FEK
Product Name Chip Resistor - Surface Mount Surface Mount ResistorSeries:WSR; Resistance:0.162ohm; Resistance Tolerance:+/- 1 %; Power Rating:...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.1620 ohms 0.1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details