Vishay Intertechnology, Inc. 2W,.15,1%,T/R WSR2R1500FTA

Description
2W,.15,1%,T/R
Request a Quote Datasheet
Description
2W,.15,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.15,1%,T/R - WSR2R1500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.15,1%,T/R
WSR2R1500FTA
2W,.15,1%,T/R WSR2R1500FTA
2W,.15,1%,T/R

2W,.15,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R1500FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R1500FTA-ND
Chip Resistor - Surface Mount WSR2R1500FTA-ND
150 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R1500FTA WSR2R1500FTA-ND
Product Name 2W,.15,1%,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD183GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details