Vishay Precision Group RES .15 OHM 2W 1% 4527 SMD WSR2R1500FEA

Description
RES .15ohm 2W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .15ohm 2W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 2W 1% 4527 SMD - WSR2R1500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 2W 1% 4527 SMD
WSR2R1500FEA
RES .15 OHM 2W 1% 4527 SMD WSR2R1500FEA
RES .15ohm 2W 1% 4527 SMD

RES .15ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.15CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.15CT-ND
Chip Resistor - Surface Mount WSRA-.15CT-ND
150 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.15DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.15DKR-ND
Chip Resistor - Surface Mount WSRA-.15DKR-ND
150 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.15TR-ND
Chip Resistor - Surface Mount WSRA-.15TR-ND
150 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2W Resistor - 52-WSR2R1500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSR2R1500FEA
SMD 2W Resistor 52-WSR2R1500FEA
Metal Strip Resistor, 2W, 1%, 150mR, SMD, 4527 Product overview: WSR2R1500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R1500FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 2W, 1%, 150mR, SMD, 4527 Product overview: WSR2R1500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R1500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Strip Resistor, 0.15Ohm, 1%, 4527; Resistance Vishay - 18X5139 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.15Ohm, 1%, 4527; Resistance Vishay
18X5139
Metal Strip Resistor, 0.15Ohm, 1%, 4527; Resistance Vishay 18X5139
METAL STRIP RESISTOR, 0.15OHM, 1%, 4527; Resistance:0.15ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.15OHM, 1%, 4527; Resistance:0.15ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.15Ohm, 1%, 4527, Full Reel; Resistance Vishay - 67P2483 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.15Ohm, 1%, 4527, Full Reel; Resistance Vishay
67P2483
Metal Strip Resistor, 0.15Ohm, 1%, 4527, Full Reel; Resistance Vishay 67P2483
METAL STRIP RESISTOR, 0.15OHM, 1%, 4527, FULL REEL; Resistance:0.15ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.15OHM, 1%, 4527, FULL REEL; Resistance:0.15ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSR2R1500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R1500FEA
Chip Resistor - Surface Mount WSR2R1500FEA
RES 0.15 OHM 1% 2W 4527

RES 0.15 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSR2R1500FEA WSRA-.15CT-ND 52-WSR2R1500FEA 18X5139 WSR2R1500FEA
Product Name RES .15 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount SMD 2W Resistor Metal Strip Resistor, 0.15Ohm, 1%, 4527; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR30FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details