Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R1450FEA

Description
145 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
145 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R1450FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R1450FEA-ND
Chip Resistor - Surface Mount WSR2R1450FEA-ND
145 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

145 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 145m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R1450FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 145m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R1450FEA
Res Metal Strip 4527 145m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R1450FEA
Res Metal Strip 4527 145m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 145m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR2R1450FEA-ND WSR2R1450FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 145m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.1450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
SMD 2W 0.047ohm Resistor - 52-CGSSL1R047J - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.0470 ohms
Tolerance 5 +/- %
Operating DC Voltage 0.2170 volts
View Details
3 suppliers