Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R1400FEK

Description
140 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
140 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R1400FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R1400FEK-ND
Chip Resistor - Surface Mount WSR2R1400FEK-ND
140 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

140 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip ResistorSeries:WSR; Resistance:0.14ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;... - WSR2R1400FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSR; Resistance:0.14ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;...
WSR2R1400FEK
Metal Strip ResistorSeries:WSR; Resistance:0.14ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;... WSR2R1400FEK
Metal Strip ResistorSeries:WSR; Resistance:0.14ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;...

Metal Strip ResistorSeries:WSR; Resistance:0.14ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR2R1400FEK-ND WSR2R1400FEK
Product Name Chip Resistor - Surface Mount Metal Strip ResistorSeries:WSR; Resistance:0.14ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead
Resistance Range 0.1400 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 2176467-9 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0030 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers