Vishay Intertechnology, Inc. Res Metal Strip 4527 140m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R1400FBA

Description
Res Metal Strip 4527 140m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 140m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 140m Ohm 1% 2W ¦75ppm/¦C SMD Bulk - WSR2R1400FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 140m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
WSR2R1400FBA
Res Metal Strip 4527 140m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R1400FBA
Res Metal Strip 4527 140m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 140m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R1400FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R1400FBA-ND
Chip Resistor - Surface Mount WSR2R1400FBA-ND
140 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

140 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R1400FBA WSR2R1400FBA-ND
Product Name Res Metal Strip 4527 140m Ohm 1% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details