Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R1200FTA

Description
RES 0.12 OHM 1% 2W 4527
Request a Quote Datasheet
Description
RES 0.12 OHM 1% 2W 4527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR2R1200FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1200FTACT-ND
Chip Resistor - Surface Mount 541-WSR2R1200FTACT-ND
RES 0.12 OHM 1% 2W 4527

RES 0.12 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R1200FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1200FTADKR-ND
Chip Resistor - Surface Mount 541-WSR2R1200FTADKR-ND
RES 0.12 OHM 1% 2W 4527

RES 0.12 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R1200FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1200FTATR-ND
Chip Resistor - Surface Mount 541-WSR2R1200FTATR-ND
120 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 120m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R1200FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 120m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R1200FTA
Res Metal Strip 4527 120m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R1200FTA
Res Metal Strip 4527 120m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 120m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSR2R1200FTACT-ND WSR2R1200FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 120m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details