VISHAY INTERTECHNOLOGY, INC.
WSR2R11R86 -- SMD RES 0.1 OHM 2W 1%
Vishay Intertechnology, Inc.
SMD RES 0.1 OHM 2W 1%
WSR2R11R86
Description
SMD RES 0.1ohm 2W 1%
Request a Quote
Email Supplier
Description
SMD RES 0.1ohm 2W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSR2R11R86 |
|
Product Name
|
SMD RES 0.1 OHM 2W 1% |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD)
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
127 ohms
View Details
2 suppliers