Vishay Intertechnology, Inc. Res Metal Strip 4527 100m Ohm 5% 2W ¦75ppm/¦C SMD WSR2R1000JBA

Description
Res Metal Strip 4527 100m Ohm 5% 2W ¦75ppm/¦C SMD
Request a Quote Datasheet
Description
Res Metal Strip 4527 100m Ohm 5% 2W ¦75ppm/¦C SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 100m Ohm 5% 2W ¦75ppm/¦C SMD - WSR2R1000JBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 100m Ohm 5% 2W ¦75ppm/¦C SMD
WSR2R1000JBA
Res Metal Strip 4527 100m Ohm 5% 2W ¦75ppm/¦C SMD WSR2R1000JBA
Res Metal Strip 4527 100m Ohm 5% 2W ¦75ppm/¦C SMD

Res Metal Strip 4527 100m Ohm 5% 2W ¦75ppm/¦C SMD

Supplier's Site
Chip Resistor - Surface Mount - WSR2R1000JBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R1000JBA-ND
Chip Resistor - Surface Mount WSR2R1000JBA-ND
100 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R1000JBA WSR2R1000JBA-ND
Product Name Res Metal Strip 4527 100m Ohm 5% 2W ¦75ppm/¦C SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details