Vishay Precision Group Surface Mount Resistors WSR2R1000FEA

Description
Vishay WSR2R1000FEA
Request a Quote Datasheet
Description
Vishay WSR2R1000FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6836694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836694P
Surface Mount Resistors 6836694P
Vishay WSR2R1000FEA

Vishay WSR2R1000FEA

Supplier's Site
Surface Mount Resistors - 1679795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679795
Surface Mount Resistors 1679795
Vishay WSR2R1000FEA

Vishay WSR2R1000FEA

Supplier's Site
SMD 0.1 Ohm 2W Resistor - 52-WSR2R1000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 2W Resistor
52-WSR2R1000FEA
SMD 0.1 Ohm 2W Resistor 52-WSR2R1000FEA
0.1 Ohm 1% 2W Metal Strip Resistor, 4527 SMD Product overview: WSR2R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R1000FEA can be used for catalog matching and distributor lookup.

0.1 Ohm 1% 2W Metal Strip Resistor, 4527 SMD Product overview: WSR2R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R1000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR2R1000FEA
903432-WSR2R1000FEA
Chip Resistor - Surface Mount - WSR2R1000FEA 903432-WSR2R1000FEA
Manufacturer: Vishay Win Source Part Number: 903432-WSR2R1000FEA Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSRA-.10DKR, WSRA-.10CT, WSRA-.10TR

Manufacturer: Vishay
Win Source Part Number: 903432-WSR2R1000FEA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSRA-.10DKR, WSRA-.10CT, WSRA-.10TR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.10CT-ND
Chip Resistor - Surface Mount WSRA-.10CT-ND
100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.10TR-ND
Chip Resistor - Surface Mount WSRA-.10TR-ND
100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.10DKR-ND
Chip Resistor - Surface Mount WSRA-.10DKR-ND
100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
2W,.1,1%,T/R,HAZMAT - WSR2R1000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.1,1%,T/R,HAZMAT
WSR2R1000FEA
2W,.1,1%,T/R,HAZMAT WSR2R1000FEA
2W,.1,1%,T/R,HAZMAT

2W,.1,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - WSR2R1000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R1000FEA
Chip Resistor - Surface Mount WSR2R1000FEA
RES 0.1 OHM 1% 2W 4527

RES 0.1 OHM 1% 2W 4527

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay - 98K3075 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay
98K3075
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay 98K3075
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.1 ohm, 2 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.1 ohm, 2 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.1Ohm, 1%, 4527; Resistance Vishay - 18X5138 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.1Ohm, 1%, 4527; Resistance Vishay
18X5138
Metal Strip Resistor, 0.1Ohm, 1%, 4527; Resistance Vishay 18X5138
METAL STRIP RESISTOR, 0.1OHM, 1%, 4527; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.1OHM, 1%, 4527; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.1Ohm, 1%, 4527, Full Reel; Resistance Vishay - 67P2463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.1Ohm, 1%, 4527, Full Reel; Resistance Vishay
67P2463
Res, Metal Strip, 0.1Ohm, 1%, 4527, Full Reel; Resistance Vishay 67P2463
RES, METAL STRIP, 0.1OHM, 1%, 4527, FULL REEL; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.1OHM, 1%, 4527, FULL REEL; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 0.1 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;Curr-Sense - 70201580 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.1 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;Curr-Sense
70201580
Resistor;Metal Film;Res 0.1 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;Curr-Sense 70201580
All Welded Construction Nickel-Chrome or Manganese-Copper Element Solderable Terminations Very Low Inductance 0.5-5 nH Excellent Frequency Response Low Thermal EMF Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers Proprietary Processing Technique Produces Extremely Low Resistance Values Tolerance: 1%

  • All Welded Construction
  • Nickel-Chrome or Manganese-Copper Element
  • Solderable Terminations
  • Very Low Inductance 0.5-5 nH
  • Excellent Frequency Response
  • Low Thermal EMF
  • Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers
  • Proprietary Processing Technique Produces Extremely Low Resistance Values
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6836694P 1679795 52-WSR2R1000FEA 903432-WSR2R1000FEA WSRA-.10CT-ND WSR2R1000FEA WSR2R1000FEA 98K3075 18X5138 70201580
Product Name Surface Mount Resistors Surface Mount Resistors SMD 0.1 Ohm 2W Resistor Chip Resistor - Surface Mount - WSR2R1000FEA Chip Resistor - Surface Mount 2W,.1,1%,T/R,HAZMAT Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay Metal Strip Resistor, 0.1Ohm, 1%, 4527; Resistance Vishay Resistor;Metal Film;Res 0.1 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;Curr-Sense
Technology / Construction MetalAlloy; Metal Strip Metal strip METAL STRIP MetalAlloy MetalAlloy MetalAlloy MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4257 (11070M) Surface Mount Technology (SMT / SMD); 4257 (11070m 4527 J-Lead 4527 [11470 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms 0.1000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details