Vishay Precision Group RES .09 OHM 2W 1% 4527 SMD WSR2R0900FEA

Description
RES .09ohm 2W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .09ohm 2W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .09 OHM 2W 1% 4527 SMD - WSR2R0900FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .09 OHM 2W 1% 4527 SMD
WSR2R0900FEA
RES .09 OHM 2W 1% 4527 SMD WSR2R0900FEA
RES .09ohm 2W 1% 4527 SMD

RES .09ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR2R0900FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0900FEACT-ND
Chip Resistor - Surface Mount 541-WSR2R0900FEACT-ND
90 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0900FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0900FEATR-ND
Chip Resistor - Surface Mount 541-WSR2R0900FEATR-ND
90 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0900FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0900FEADKR-ND
Chip Resistor - Surface Mount 541-WSR2R0900FEADKR-ND
90 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.09Ohm, 1%, 4527; Resistance Vishay - 18X5137 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.09Ohm, 1%, 4527; Resistance Vishay
18X5137
Metal Strip Resistor, 0.09Ohm, 1%, 4527; Resistance Vishay 18X5137
METAL STRIP RESISTOR, 0.09OHM, 1%, 4527; Resistance:0.09ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.09OHM, 1%, 4527; Resistance:0.09ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.09Ohm, 1%, 4527; Resistance Vishay - 67P2455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.09Ohm, 1%, 4527; Resistance Vishay
67P2455
Res, Metal Strip, 0.09Ohm, 1%, 4527; Resistance Vishay 67P2455
RES, METAL STRIP, 0.09OHM, 1%, 4527; Resistance:0.09ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.09OHM, 1%, 4527; Resistance:0.09ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR2R0900FEA 541-WSR2R0900FEACT-ND 18X5137
Product Name RES .09 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount Metal Strip Resistor, 0.09Ohm, 1%, 4527; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.0900 ohms 0.0900 ohms 0.0900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER36FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details