Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0820FTA

Description
82 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
82 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R0820FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0820FTA-ND
Chip Resistor - Surface Mount WSR2R0820FTA-ND
82 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

82 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 82m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R0820FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 82m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R0820FTA
Res Metal Strip 4527 82m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0820FTA
Res Metal Strip 4527 82m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 82m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR2R0820FTA-ND WSR2R0820FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 82m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details