Vishay Intertechnology, Inc. Res Metal Strip 4527 80.6m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0806FBA

Description
Res Metal Strip 4527 80.6m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 80.6m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 80.6m Ohm 1% 2W ¦75ppm/¦C SMD Bulk - WSR2R0806FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 80.6m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
WSR2R0806FBA
Res Metal Strip 4527 80.6m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0806FBA
Res Metal Strip 4527 80.6m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 80.6m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0806FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0806FBA-ND
Chip Resistor - Surface Mount WSR2R0806FBA-ND
80.6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80.6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0806FBA WSR2R0806FBA-ND
Product Name Res Metal Strip 4527 80.6m Ohm 1% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614707-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details