Vishay Intertechnology, Inc. METAL STRIP,4527,.08 OHM,1%,2W,75PPM,SMD,TR WSR2R0800FEB

Description
METAL STRIP,4527,.08ohm,1% ,2W,75PPM,SMD,TR
Request a Quote Datasheet
Description
METAL STRIP,4527,.08ohm,1% ,2W,75PPM,SMD,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL STRIP,4527,.08 OHM,1%,2W,75PPM,SMD,TR - WSR2R0800FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL STRIP,4527,.08 OHM,1%,2W,75PPM,SMD,TR
WSR2R0800FEB
METAL STRIP,4527,.08 OHM,1%,2W,75PPM,SMD,TR WSR2R0800FEB
METAL STRIP,4527,.08ohm,1% ,2W,75PPM,SMD,TR

METAL STRIP,4527,.08ohm,1%,2W,75PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0800FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0800FEB-ND
Chip Resistor - Surface Mount WSR2R0800FEB-ND
80 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0800FEB WSR2R0800FEB-ND
Product Name METAL STRIP,4527,.08 OHM,1%,2W,75PPM,SMD,TR Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0800 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers